Ohmite Manufacturing Co. Through Hole Resistors CS3FR015E

Description
15 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS3FR015E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS3FR015E-ND
Through Hole Resistors CS3FR015E-ND
15 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

15 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.015 Ohm, 3W, 1%; Resistance Ohmite - 64K4096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.015 Ohm, 3W, 1%; Resistance Ohmite
64K4096
Resistor, Current Sense, 0.015 Ohm, 3W, 1%; Resistance Ohmite 64K4096
RESISTOR, CURRENT SENSE, 0.015 OHM, 3W, 1%; Resistance:0.015ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.015 OHM, 3W, 1%; Resistance:0.015ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CS3FR015E-ND 64K4096
Product Name Through Hole Resistors Resistor, Current Sense, 0.015 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thin Film (Chip)
Mounting / Packaging 4-SIP SIP
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details