Ohmite Manufacturing Co. Through Hole Resistors 630HR025E

Description
25 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
25 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 630HR025E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
630HR025E-ND
Through Hole Resistors 630HR025E-ND
25 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

25 mOhms ±3% 3W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Wirewound Resistor - 630HR025E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
630HR025E
Wirewound Resistor 630HR025E
These non-inductive, 3-piece welded element resistors offer a reliable low-cost alternative to conventional current sense products. With resistance values as low as 0.005Ω, and wattages from 0.1w to 3w, the 60 Series offers a wide variety of design choice

These non-inductive, 3-piece welded element resistors offer a reliable low-cost alternative to conventional current sense products. With resistance values as low as 0.005Ω, and wattages from 0.1w to 3w, the 60 Series offers a wide variety of design choice

Supplier's Site Datasheet
Current Sense Resistor, 0.025 Ohm, 3W, 3%; Resistance Ohmite - 64K9403 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 3W, 3%; Resistance Ohmite
64K9403
Current Sense Resistor, 0.025 Ohm, 3W, 3%; Resistance Ohmite 64K9403
CURRENT SENSE RESISTOR, 0.025 OHM, 3W, 3%; Resistance:0.025ohm; Product Range:60 Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 3W, 3%; Resistance:0.025ohm; Product Range:60 Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630HR025E-ND 630HR025E 64K9403
Product Name Through Hole Resistors Wirewound Resistor Current Sense Resistor, 0.025 Ohm, 3W, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PSF4 Ultra Low Resistance, 4-Terminal -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing; Power Applications
Mounting / Packaging ThroughHole; Axial Leads; 1216
Resistance Range 5.00E-4 to 1.00E-3 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details