Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
220 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
220 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
RES, 0R22, 0.125W, 0402, METAL FILM; Resistance:0.22ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
RES, 0R22, 0.125W, 0402, METAL FILM; Resistance:0.22ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | KDV04DR220ET | 273-KDV04DR220ETCT-ND | 90AJ4311 |
| Product Name | Metal Film Resistor | Chip Resistor - Surface Mount | Res, 0R22, 0.125W, 0402, Metal Film; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | ? to 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |