Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL76R020DER

Description
20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL76R020DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R020DERTR-ND
Chip Resistor - Surface Mount 273-FCSL76R020DERTR-ND
20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R020DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R020DERDKR-ND
Chip Resistor - Surface Mount 273-FCSL76R020DERDKR-ND
20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R020DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R020DERCT-ND
Chip Resistor - Surface Mount 273-FCSL76R020DERCT-ND
20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

20 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL76R020DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL76R020DER
Metal Foil Resistor FCSL76R020DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R02, 3W, 3015W; Resistance Ohmite - 71AC1163 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 3W, 3015W; Resistance Ohmite
71AC1163
Current Sense Res, 0R02, 3W, 3015W; Resistance Ohmite 71AC1163
CURRENT SENSE RES, 0R02, 3W, 3015W; Resistance:0.02ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 3W, 3015W; Resistance:0.02ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R02, 3W, 3015W; Resistance Ohmite - 51AC1035 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 3W, 3015W; Resistance Ohmite
51AC1035
Current Sense Res, 0R02, 3W, 3015W; Resistance Ohmite 51AC1035
CURRENT SENSE RES, 0R02, 3W, 3015W; Resistance:0.02ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 3W, 3015W; Resistance:0.02ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL76R020DERTR-ND FCSL76R020DER 71AC1163
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R02, 3W, 3015W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3015 3015 Wide [7638 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details