25 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
CURRENT SENSE RESISTOR, 0.025 OHM, 3W, 1%; Resistance:0.025ohm;
Resistor;Wirewound;R
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CS3FR025E-ND | 64K4098 | 70024233 |
| Product Name | Through Hole Resistors | Current Sense Resistor, 0.025 Ohm, 3W, 1%; Resistance Ohmite | Resistor;Wirewound;Res 0.025 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing; General Use |
| Technology / Construction | MetalAlloy | Thin Film (Chip) | Wirewound |
| Mounting / Packaging | 4-SIP | SIP | Radial Leads |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |