Ohmite Manufacturing Co. Metal Foil Resistor FCSL20R050FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL20R050FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL20R050FER
Metal Foil Resistor FCSL20R050FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL20R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R050FERTR-ND
Chip Resistor - Surface Mount 273-FCSL20R050FERTR-ND
50 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL20R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R050FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL20R050FERDKR-ND
50 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL20R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL20R050FERCT-ND
Chip Resistor - Surface Mount 273-FCSL20R050FERCT-ND
50 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R05, 1W, 0805W; Resistance Ohmite - 71AC1135 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1W, 0805W; Resistance Ohmite
71AC1135
Current Sense Res, 0R05, 1W, 0805W; Resistance Ohmite 71AC1135
CURRENT SENSE RES, 0R05, 1W, 0805W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1W, 0805W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R05, 1W, 0805W; Resistance Ohmite - 71AC1136 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1W, 0805W; Resistance Ohmite
71AC1136
Current Sense Res, 0R05, 1W, 0805W; Resistance Ohmite 71AC1136
CURRENT SENSE RES, 0R05, 1W, 0805W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1W, 0805W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FCSL20R050FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FCSL20R050FER
Resistors - Chip Resistor - Surface Mount FCSL20R050FER
RES 0.05 OHM 1% 1W 0805

RES 0.05 OHM 1% 1W 0805

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number FCSL20R050FER 273-FCSL20R050FERTR-ND 71AC1135 FCSL20R050FER
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R05, 1W, 0805W; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 0805; Wide 0805 0805; 0805 Wide 0805; Wide 0805 (2012 Metric), 0508
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details