36 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 610FPR036E-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Radial Leads; Radial |
| Resistance Range | 0.0360 ohms |