Ohmite Manufacturing Co. Precision Current Sense Resistor CS10 Series

Description
The CS10 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS10 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect design is ideal for precision current measurements utilizing two terminals for voltage and two terminals for current measurement. The CS10 series is capable of dissipating 10 watts of power when attached to a proper heatsink. The Ohmite VR series is an ideal heatsink for the CS10 series. Features 10W operating power 4 terminal connection Low TCR Strong pulse load capability Aluminum base plate, mounted with M3 screws Non-Inductive design Heatsinkable design for use with Ohmite VR series heatsinks
Datasheet
Description
The CS10 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS10 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect design is ideal for precision current measurements utilizing two terminals for voltage and two terminals for current measurement. The CS10 series is capable of dissipating 10 watts of power when attached to a proper heatsink. The Ohmite VR series is an ideal heatsink for the CS10 series. Features 10W operating power 4 terminal connection Low TCR Strong pulse load capability Aluminum base plate, mounted with M3 screws Non-Inductive design Heatsinkable design for use with Ohmite VR series heatsinks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Current Sense Resistor - CS10 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Precision Current Sense Resistor
CS10 Series
Precision Current Sense Resistor CS10 Series
The CS10 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS10 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect design is ideal for precision current measurements utilizing two terminals for voltage and two terminals for current measurement. The CS10 series is capable of dissipating 10 watts of power when attached to a proper heatsink. The Ohmite VR series is an ideal heatsink for the CS10 series. Features 10W operating power 4 terminal connection Low TCR Strong pulse load capability Aluminum base plate, mounted with M3 screws Non-Inductive design Heatsinkable design for use with Ohmite VR series heatsinks

The CS10 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS10 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect design is ideal for precision current measurements utilizing two terminals for voltage and two terminals for current measurement. The CS10 series is capable of dissipating 10 watts of power when attached to a proper heatsink. The Ohmite VR series is an ideal heatsink for the CS10 series.

Features

  • 10W operating power
  • 4 terminal connection
  • Low TCR
  • Strong pulse load capability
  • Aluminum base plate, mounted with M3 screws
  • Non-Inductive design
  • Heatsinkable design for use with Ohmite VR series heatsinks
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number CS10 Series
Product Name Precision Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction MetalAlloy
Resistance Range 1.00E-3 to 0.5000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414959 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers