Ohmite Manufacturing Co. Through Hole Resistors CS3FR010E

Description
10 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS3FR010E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS3FR010E-ND
Through Hole Resistors CS3FR010E-ND
10 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

10 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70024230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense
70024230
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense 70024230
Resistor;Wirewound;R es 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Cur r-Sense

Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite - 64K4095 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite
64K4095
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite 64K4095
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CS3FR010E-ND 70024230 64K4095
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound Thin Film (Chip)
Mounting / Packaging 4-SIP Radial Leads SIP
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details