Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L110R001JER

Description
1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L110R001JERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R001JERDKR-ND
Chip Resistor - Surface Mount 273-FC4L110R001JERDKR-ND
1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R001JERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R001JERTR-ND
Chip Resistor - Surface Mount 273-FC4L110R001JERTR-ND
1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R001JERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R001JERCT-ND
Chip Resistor - Surface Mount 273-FC4L110R001JERCT-ND
1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

1 mOhms ±5% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.001 Ohm, 5W, 5%; Resistance Ohmite - 30T0944 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 5W, 5%; Resistance Ohmite
30T0944
Current Sense Resistor, 0.001 Ohm, 5W, 5%; Resistance Ohmite 30T0944
CURRENT SENSE RESISTOR, 0.001 OHM, 5W, 5%; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 5W, 5%; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 5 W, 5%, 4319 Wide Rohs Compliant Ohmite - 33X1334 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 5 W, 5%, 4319 Wide Rohs Compliant Ohmite
33X1334
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 5 W, 5%, 4319 Wide Rohs Compliant Ohmite 33X1334
SMD Current Sense Resistors, FC4L Series, 0.001 ohm, 5 W, - 5%, 4319 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.001 ohm, 5 W, - 5%, 4319 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.001Ohm, 5W, 5%, Full Reel; Resistance Ohmite - 28X4805 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001Ohm, 5W, 5%, Full Reel; Resistance Ohmite
28X4805
Current Sense Resistor, 0.001Ohm, 5W, 5%, Full Reel; Resistance Ohmite 28X4805
CURRENT SENSE RESISTOR, 0.001OHM, 5W, 5%, FULL REEL; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001OHM, 5W, 5%, FULL REEL; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FC4L110R001JERDKR-ND 30T0944 33X1334
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.001 Ohm, 5W, 5%; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 5 W, 5%, 4319 Wide Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 4320 4319 Wide
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details