Ohmite Manufacturing Co. Metal Foil Resistor FCSL76R025DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL76R025DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL76R025DER
Metal Foil Resistor FCSL76R025DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL76R025DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R025DERTR-ND
Chip Resistor - Surface Mount 273-FCSL76R025DERTR-ND
25 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R025DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R025DERDKR-ND
Chip Resistor - Surface Mount 273-FCSL76R025DERDKR-ND
25 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R025DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R025DERCT-ND
Chip Resistor - Surface Mount 273-FCSL76R025DERCT-ND
25 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R025, 3W, 3015W; Resistance Ohmite - 51AC1036 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 3W, 3015W; Resistance Ohmite
51AC1036
Current Sense Res, 0R025, 3W, 3015W; Resistance Ohmite 51AC1036
CURRENT SENSE RES, 0R025, 3W, 3015W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 3W, 3015W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R025, 3W, 3015W; Resistance Ohmite - 71AC1164 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 3W, 3015W; Resistance Ohmite
71AC1164
Current Sense Res, 0R025, 3W, 3015W; Resistance Ohmite 71AC1164
CURRENT SENSE RES, 0R025, 3W, 3015W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 3W, 3015W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FCSL76R025DER 273-FCSL76R025DERTR-ND 51AC1036
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R025, 3W, 3015W; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging Wide 3015 3015 Wide [7638 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers