Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
330 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
330 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
RES, 0R33, 0.1W, 0201, METAL FILM; Resistance:0.33ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes
RES, 0R33, 0.1W, 0201, METAL FILM; Resistance:0.33ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | KDV02DR330ET | 273-KDV02DR330ETCT-ND | 90AJ4275 |
| Product Name | Metal Film Resistor | Chip Resistor - Surface Mount | Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | ? to 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |