Ohmite Manufacturing Co. Through Hole Resistors 607HR005

Description
5 mOhms ±3% 0.75W, 3/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
5 mOhms ±3% 0.75W, 3/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607HR005-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
607HR005-ND
Through Hole Resistors 607HR005-ND
5 mOhms ±3% 0.75W, 3/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

5 mOhms ±3% 0.75W, 3/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Resistor,metal Film,0.005Ohms,3+/-% Tol Rohs Compliant Ohmite - 12B4925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.005Ohms,3+/-% Tol Rohs Compliant Ohmite
12B4925
Resistor,metal Film,0.005Ohms,3+/-% Tol Rohs Compliant Ohmite 12B4925
Resistor,Metal Film,0.005Ohms,3+/-% Tol RoHS Compliant: No

Resistor,Metal Film,0.005Ohms,3+/-% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 607HR005-ND 12B4925
Product Name Through Hole Resistors Resistor,metal Film,0.005Ohms,3+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details