Ohmite Manufacturing Co. Two Terminal Metal Element Current Sense Resistor 60 Series

Description
Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005ω) for relatively high current requirements, with the advantages of a Kelvin configuration and PC Board mounting capability. These shunt resistors are specifically designed for low resistance applications requiring the highest accuracy and temperature stability. This Four Terminal version of Ohmite’s 60 Series Resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals. The Kelvin configuration enables the resistance and temperature coefficient of the terminals to be effectively eliminated. The four terminal design also results in a lower Temperature Coefficient of Resistance and lower self-heating drift which may be experienced on two terminal resistors. The requirement to connect to the terminals at precise test points is eliminated, allowing for a tighter tolerance on the end application. Metal Element Current Sense Power rating 0.1-3 watts Resistance range 0.005-0.05 ohms Tolerance 3% TCR as low as 90ppm non inductive flameproof RoHS Compliant
Datasheet
Description
Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005ω) for relatively high current requirements, with the advantages of a Kelvin configuration and PC Board mounting capability. These shunt resistors are specifically designed for low resistance applications requiring the highest accuracy and temperature stability. This Four Terminal version of Ohmite’s 60 Series Resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals. The Kelvin configuration enables the resistance and temperature coefficient of the terminals to be effectively eliminated. The four terminal design also results in a lower Temperature Coefficient of Resistance and lower self-heating drift which may be experienced on two terminal resistors. The requirement to connect to the terminals at precise test points is eliminated, allowing for a tighter tolerance on the end application. Metal Element Current Sense Power rating 0.1-3 watts Resistance range 0.005-0.05 ohms Tolerance 3% TCR as low as 90ppm non inductive flameproof RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Terminal Metal Element  Current Sense Resistor - 60 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Two Terminal Metal Element Current Sense Resistor
60 Series
Two Terminal Metal Element Current Sense Resistor 60 Series
Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005ω) for relatively high current requirements, with the advantages of a Kelvin configuration and PC Board mounting capability. These shunt resistors are specifically designed for low resistance applications requiring the highest accuracy and temperature stability. This Four Terminal version of Ohmite’s 60 Series Resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals. The Kelvin configuration enables the resistance and temperature coefficient of the terminals to be effectively eliminated. The four terminal design also results in a lower Temperature Coefficient of Resistance and lower self-heating drift which may be experienced on two terminal resistors. The requirement to connect to the terminals at precise test points is eliminated, allowing for a tighter tolerance on the end application. Metal Element Current Sense Power rating 0.1-3 watts Resistance range 0.005-0.05 ohms Tolerance 3% TCR as low as 90ppm non inductive flameproof RoHS Compliant

Four Terminal Bare Element

Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005Ω) for relatively high current requirements, with the advantages of a Kelvin configuration and PC Board mounting capability.

These shunt resistors are specifically designed for low resistance applications requiring the highest accuracy and temperature stability. This Four Terminal version of Ohmite’s 60 Series Resistor is specially designed for use in a Kelvin configuration, in which a current is applied through two opposite terminals and sensing voltage is measured across the other two terminals.

The Kelvin configuration enables the resistance and temperature coefficient of the terminals to be effectively eliminated. The four terminal design also results in a lower Temperature Coefficient of Resistance and lower self-heating drift which may be experienced on two terminal resistors. The requirement to connect to the terminals at precise test points is eliminated, allowing for a tighter tolerance on the end application.

Metal Element Current Sense

  • Power rating 0.1-3 watts
  • Resistance range 0.005-0.05 ohms
  • Tolerance 3%
  • TCR as low as 90ppm
  • non inductive
  • flameproof
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 60 Series
Product Name Two Terminal Metal Element Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging Axial Leads
Resistance Range 0.0050 to 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details