Ohmite Manufacturing Co. Through Hole Resistors 620HR005E

Description
5 mOhms ±3% 2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
5 mOhms ±3% 2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 620HR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
620HR005E-ND
Through Hole Resistors 620HR005E-ND
5 mOhms ±3% 2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

5 mOhms ±3% 2W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 2W, 3%; Resistance Ohmite - 64K9401 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 2W, 3%; Resistance Ohmite
64K9401
Current Sense Resistor, 0.005 Ohm, 2W, 3%; Resistance Ohmite 64K9401
CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 3%; Resistance:0.005ohm; Product Range:60 Series; Power Rating:2W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 3%; Resistance:0.005ohm; Product Range:60 Series; Power Rating:2W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 3%;Axial;Curr-Sense - 70023406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 3%;Axial;Curr-Sense
70023406
Resistor;Metal Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 3%;Axial;Curr-Sense 70023406
These non-inductive, three-piece welded element resistors offer a reliable low-cost alternative to conventional resistors. Wirewound performance in flameproof package. The unit offers Nichrome resistive element with copper clad steel or copper terminals (depending on style).

These non-inductive, three-piece welded element resistors offer a reliable low-cost alternative to conventional resistors. Wirewound performance in flameproof package. The unit offers Nichrome resistive element with copper clad steel or copper terminals (depending on style).

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 620HR005E-ND 64K9401 70023406
Product Name Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 2W, 3%; Resistance Ohmite Resistor;Metal Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 3%;Axial;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details