Ohmite Manufacturing Co. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3
Product Name Notes
Miniature Wirewound Current Sense Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance (<1nH at 1MHz Test) with miniaturized dimensions giving a great power...
Ohmite’s TBH25 TO220 package resistor provides 25W of steady state power when properly used in today’s well defined heat sink applications. The TBH25 series is created with low inductance and...

<< Prev