Ohmite Manufacturing Co. Chip Resistor - Surface Mount 605SJR00800E-T

Description
8 mOhms ±5% 0.5W, 1/2W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element
Request a Quote Datasheet
Description
8 mOhms ±5% 0.5W, 1/2W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 605SJR00800ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
605SJR00800ETR-ND
Chip Resistor - Surface Mount 605SJR00800ETR-ND
8 mOhms ±5% 0.5W, 1/2W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element

8 mOhms ±5% 0.5W, 1/2W Chip Resistor Strip, L Bend Current Sense, Flame Proof, Moisture Resistant, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 605SJR00800ETR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); Strip, L Bend
Resistance Range 0.0080 ohms
Unlock Full Specs
to access all available technical data