Ohmite Manufacturing Co. Alumina Body Current Sense Resistor 14A Series

Description
14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction involves a straight, low inductance,3-piece welded metal element at 1% tolerance. This series is stocked in 9 popular resistance values for easy accessibility. Alumina Body Current Sense Power rating of 4 watts Resistance as low as 0.004 ohms 1% Tolerance standard Fixed measuring point Ideal for current sense applications Low inductance
Datasheet
Description
14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction involves a straight, low inductance,3-piece welded metal element at 1% tolerance. This series is stocked in 9 popular resistance values for easy accessibility. Alumina Body Current Sense Power rating of 4 watts Resistance as low as 0.004 ohms 1% Tolerance standard Fixed measuring point Ideal for current sense applications Low inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alumina Body Current Sense Resistor - 14A Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Alumina Body Current Sense Resistor
14A Series
Alumina Body Current Sense Resistor 14A Series
14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction involves a straight, low inductance,3-piece welded metal element at 1% tolerance. This series is stocked in 9 popular resistance values for easy accessibility. Alumina Body Current Sense Power rating of 4 watts Resistance as low as 0.004 ohms 1% Tolerance standard Fixed measuring point Ideal for current sense applications Low inductance

14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction involves a straight, low inductance,3-piece welded metal element at 1% tolerance. This series is stocked in 9 popular resistance values for easy accessibility.

Alumina Body Current Sense

  • Power rating of 4 watts
  • Resistance as low as 0.004 ohms
  • 1% Tolerance standard
  • Fixed measuring point
  • Ideal for current sense applications
  • Low inductance
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number 14A Series
Product Name Alumina Body Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Resistance Range 0.0040 to 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers