Ohmite Manufacturing Co. Metal Foil Resistor FCSL32R003GER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL32R003GER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL32R003GER
Metal Foil Resistor FCSL32R003GER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL32R003GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R003GERTR-ND
Chip Resistor - Surface Mount 273-FCSL32R003GERTR-ND
3 mOhms ±2% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

3 mOhms ±2% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R003GERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R003GERDKR-ND
Chip Resistor - Surface Mount 273-FCSL32R003GERDKR-ND
3 mOhms ±2% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

3 mOhms ±2% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R003GERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R003GERCT-ND
Chip Resistor - Surface Mount 273-FCSL32R003GERCT-ND
3 mOhms ±2% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

3 mOhms ±2% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R003, 1.5W, 1206W; Resistance Ohmite - 71AC1137 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1.5W, 1206W; Resistance Ohmite
71AC1137
Current Sense Res, 0R003, 1.5W, 1206W; Resistance Ohmite 71AC1137
CURRENT SENSE RES, 0R003, 1.5W, 1206W; Resistance:0.003ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1.5W, 1206W; Resistance:0.003ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R003, 1.5W, 1206W; Resistance Ohmite - 71AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1.5W, 1206W; Resistance Ohmite
71AC1138
Current Sense Res, 0R003, 1.5W, 1206W; Resistance Ohmite 71AC1138
CURRENT SENSE RES, 0R003, 1.5W, 1206W; Resistance:0.003ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1.5W, 1206W; Resistance:0.003ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 2%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FCSL32R003GER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FCSL32R003GER
Resistors - Chip Resistor - Surface Mount FCSL32R003GER
RES 0.003 OHM 2% 1.5W 1206

RES 0.003 OHM 2% 1.5W 1206

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number FCSL32R003GER 273-FCSL32R003GERTR-ND 71AC1137 FCSL32R003GER
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, 0R003, 1.5W, 1206W; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 1206; Wide 1206 1206; 1206 Wide 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details