Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL90R010FER

Description
10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL90R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R010FERTR-ND
Chip Resistor - Surface Mount 273-FCSL90R010FERTR-ND
10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL90R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R010FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL90R010FERDKR-ND
10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL90R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R010FERCT-ND
Chip Resistor - Surface Mount 273-FCSL90R010FERCT-ND
10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 4W, 1%; Resistance Ohmite - 12P8659 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 4W, 1%; Resistance Ohmite
12P8659
Current Sense Resistor, 0.01 Ohm, 4W, 1%; Resistance Ohmite 12P8659
CURRENT SENSE RESISTOR, 0.01 OHM, 4W, 1%; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Width:8.9mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 4W, 1%; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3518 Wide [9045 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Width:8.9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-FCSL90R010FERTR-ND 12P8659
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 4W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 3518 3518 Wide [9045 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details