Ohmite Manufacturing Co. Through Hole Resistors CS3FR036E

Description
3W PRECISION CURRENT SENSE RES
Request a Quote Datasheet
Description
3W PRECISION CURRENT SENSE RES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS3FR036E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS3FR036E-ND
Through Hole Resistors CS3FR036E-ND
3W PRECISION CURRENT SENSE RES

3W PRECISION CURRENT SENSE RES

Buy Now Datasheet
Resistor, Current Sense, 0.036 Ohm, 3W, 1%; Resistance Ohmite - 64K4100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.036 Ohm, 3W, 1%; Resistance Ohmite
64K4100
Resistor, Current Sense, 0.036 Ohm, 3W, 1%; Resistance Ohmite 64K4100
RESISTOR, CURRENT SENSE, 0.036 OHM, 3W, 1%; Resistance:0.036ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.036 OHM, 3W, 1%; Resistance:0.036ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CS3FR036E-ND 64K4100
Product Name Through Hole Resistors Resistor, Current Sense, 0.036 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thin Film (Chip)
Mounting / Packaging 4-SIP SIP
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details