Ohmite Manufacturing Co. Through Hole Resistors 610FPR005E

Description
5 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610FPR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610FPR005E-ND
Through Hole Resistors 610FPR005E-ND
5 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

5 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Ohmite - 64K9369 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Ohmite
64K9369
Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Ohmite 64K9369
CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:27.94mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:27.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 610FPR005E-ND 64K9369
Product Name Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Axial Leaded
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers