Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L32R003FER

Description
RESISTOR
Request a Quote
Description
RESISTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, FC4L Series, with a resistance of 0.003 Ohm and a power rating of 1 W, features a tolerance of 1% and is housed in a 1206 wide package. This resistor is designed with a metal foil construction that ensures a stable temperature coefficient of resistance (TCR), making it suitable for precise current sensing applications. It operates within a temperature range of -55°C to +155°C and can withstand a maximum temperature of 70°C for rated power. The product is compliant with RoHS standards and is designed for automatic insertion, enhancing its usability in automated manufacturing processes. The four-terminal Kelvin design allows for improved current management and measurement accuracy.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, FC4L Series, with a resistance of 0.003 Ohm and a power rating of 1 W, features a tolerance of 1% and is housed in a 1206 wide package. This resistor is designed with a metal foil construction that ensures a stable temperature coefficient of resistance (TCR), making it suitable for precise current sensing applications. It operates within a temperature range of -55°C to +155°C and can withstand a maximum temperature of 70°C for rated power. The product is compliant with RoHS standards and is designed for automatic insertion, enhancing its usability in automated manufacturing processes. The four-terminal Kelvin design allows for improved current management and measurement accuracy.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L32R003FER-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R003FER-ND
Chip Resistor - Surface Mount 273-FC4L32R003FER-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite - 28X4817 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite
28X4817
Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite 28X4817
CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%, FULL REEL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite - 55X2792 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite
55X2792
Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite 55X2792
SMD Current Sense Resistors, FC4L Series, 0.003 ohm, 1 W, - 1%, 1206 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.003 ohm, 1 W, - 1%, 1206 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite - 28X4816 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite
28X4816
Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite 28X4816
CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003OHM, 1W, 1%; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-FC4L32R003FER-ND 28X4817 55X2792 28X4816
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.003Ohm, 1W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.003 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite Current Sense Resistor, 0.003Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206 1206 Wide 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details