Ohmite Manufacturing Co. Metal Foil Resistor FCSL76R010DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FCSL76R010DER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL76R010DER
Metal Foil Resistor FCSL76R010DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FCSL76R010DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R010DERDKR-ND
Chip Resistor - Surface Mount 273-FCSL76R010DERDKR-ND
10 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R010DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R010DERTR-ND
Chip Resistor - Surface Mount 273-FCSL76R010DERTR-ND
10 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL76R010DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL76R010DERCT-ND
Chip Resistor - Surface Mount 273-FCSL76R010DERCT-ND
10 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chip Resistor - Surface Mount - FCSL76R010DER - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FCSL76R010DER
Chip Resistor - Surface Mount FCSL76R010DER
RES 0.01 OHM 0.5% 3W 3015

RES 0.01 OHM 0.5% 3W 3015

Supplier's Site Datasheet
Current Sense Res, 0R01, 3W, 3015W; Resistance Ohmite - 51AC1033 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 3W, 3015W; Resistance Ohmite
51AC1033
Current Sense Res, 0R01, 3W, 3015W; Resistance Ohmite 51AC1033
CURRENT SENSE RES, 0R01, 3W, 3015W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 3W, 3015W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R01, 3W, 3015W; Resistance Ohmite - 71AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 3W, 3015W; Resistance Ohmite
71AC1161
Current Sense Res, 0R01, 3W, 3015W; Resistance Ohmite 71AC1161
CURRENT SENSE RES, 0R01, 3W, 3015W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 3W, 3015W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:3015 Wide [7638 Metric]; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Foil; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number FCSL76R010DER 273-FCSL76R010DERDKR-ND FCSL76R010DER 51AC1033
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Connectors,Interconnects Chip Resistor - Surface Mount Current Sense Res, 0R01, 3W, 3015W; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Wirewound Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging Wide 3015 3015 Wide [7638 Metric]
Resistance Range 0.0100 ohms 5 ohms 1.00E7 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details