Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL32R015FER

Description
15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL32R015FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R015FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL32R015FERDKR-ND
15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R015FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R015FERTR-ND
Chip Resistor - Surface Mount 273-FCSL32R015FERTR-ND
15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R015FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R015FERCT-ND
Chip Resistor - Surface Mount 273-FCSL32R015FERCT-ND
15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

15 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R015, 1.5W, 1206W; Resistance Ohmite - 71AC1143 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1.5W, 1206W; Resistance Ohmite
71AC1143
Current Sense Res, 0R015, 1.5W, 1206W; Resistance Ohmite 71AC1143
CURRENT SENSE RES, 0R015, 1.5W, 1206W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1.5W, 1206W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R015, 1.5W, 1206W; Resistance Ohmite - 71AC1144 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1.5W, 1206W; Resistance Ohmite
71AC1144
Current Sense Res, 0R015, 1.5W, 1206W; Resistance Ohmite 71AC1144
CURRENT SENSE RES, 0R015, 1.5W, 1206W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1.5W, 1206W; Resistance:0.015ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-FCSL32R015FERDKR-ND 71AC1143
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R015, 1.5W, 1206W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206 1206; 1206 Wide
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers