Ohmite Manufacturing Co. Through Hole Resistors 604HR020E

Description
20 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
20 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 604HR020E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
604HR020E-ND
Through Hole Resistors 604HR020E-ND
20 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

20 mOhms ±3% 0.375W, 3/8W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 375Mw, 3%; Resistance Ohmite - 64K9334 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 375Mw, 3%; Resistance Ohmite
64K9334
Current Sense Resistor, 0.02 Ohm, 375Mw, 3%; Resistance Ohmite 64K9334
CURRENT SENSE RESISTOR, 0.02 OHM, 375mW, 3%; Resistance:0.02ohm; Product Range:60 Series; Power Rating:375mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 375mW, 3%; Resistance:0.02ohm; Product Range:60 Series; Power Rating:375mW; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 3%; Temperature Coefficient:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 604HR020E-ND 64K9334
Product Name Through Hole Resistors Current Sense Resistor, 0.02 Ohm, 375Mw, 3%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers