Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL90R025FER

Description
25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL90R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R025FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL90R025FERDKR-ND
25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL90R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R025FERTR-ND
Chip Resistor - Surface Mount 273-FCSL90R025FERTR-ND
25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL90R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL90R025FERCT-ND
Chip Resistor - Surface Mount 273-FCSL90R025FERCT-ND
25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 4W, 1%; Resistance Ohmite - 12P8660 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 4W, 1%; Resistance Ohmite
12P8660
Current Sense Resistor, 0.025 Ohm, 4W, 1%; Resistance Ohmite 12P8660
CURRENT SENSE RESISTOR, 0.025 OHM, 4W, 1%; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:-; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 4W, 1%; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:-; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FCSL90R025FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FCSL90R025FER
Resistors - Chip Resistor - Surface Mount FCSL90R025FER
RES 0.025 OHM 4W 3518 WIDE

RES 0.025 OHM 4W 3518 WIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 273-FCSL90R025FERDKR-ND 12P8660 FCSL90R025FER
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.025 Ohm, 4W, 1%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3518 Wide 3518 (9045 Metric), 1835
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers