Ohmite Manufacturing Co. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3
Product Name Notes
Four Terminal High Precision Current Sense Current sense resistors enable the measurement of current flow in a circuit by monitoring a voltage drop across a precisely calibrated resistance. The LVK...
Low Value Chip Ohmite’s LVC Series low value chip resistors are ideal for today’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt...
Metal Element Current Sense The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a...
Surface Mount Four Terminal Current Sense The Ohmite RW1/RW2 series features an extremely low resistance and high precision tolerance. The RW1/RW2 series achieves a low T.C.R. (±50ppm/°C) inside a flameproof...
F e a t u r e s Low Resistance / TCR / Inductance Excellent long-term stability High precision current sensing High power capability Halogen free and lead free RoHs...
The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil...
The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings...
Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR...

<< Prev Next >>