Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV02FR330ET

Description
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV02FR330ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR330ETTR-ND
Chip Resistor - Surface Mount 273-KDV02FR330ETTR-ND
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR330ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR330ETDKR-ND
Chip Resistor - Surface Mount 273-KDV02FR330ETDKR-ND
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR330ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR330ETCT-ND
Chip Resistor - Surface Mount 273-KDV02FR330ETCT-ND
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV02FR330ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV02FR330ET
Metal Film Resistor KDV02FR330ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite - 90AJ4295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite
90AJ4295
Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite 90AJ4295
RES, 0R33, 0.1W, 0201, METAL FILM; Resistance:0.33ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R33, 0.1W, 0201, METAL FILM; Resistance:0.33ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite - 49AJ9054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite
49AJ9054
Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite 49AJ9054
RES, 0R33, 0.1W, 0201, METAL FILM; Resistance:0.33ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R33, 0.1W, 0201, METAL FILM; Resistance:0.33ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV02FR330ETTR-ND KDV02FR330ET 90AJ4295
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R33, 0.1W, 0201, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details