Ohmite Manufacturing Co. Through Hole Resistors 610HR030

Description
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610HR030-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610HR030-ND
Through Hole Resistors 610HR030-ND
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite - 12B4930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite
12B4930
Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite 12B4930
Resistor,Metal Film,0.03Ohms,3+/-% Tol RoHS Compliant: No

Resistor,Metal Film,0.03Ohms,3+/-% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 610HR030-ND 12B4930
Product Name Through Hole Resistors Resistor,metal Film,0.03Ohms,3+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details