The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 49AJ9071, features a resistance value of 0.24 ohms and a power rating of 0.125W. It is designed in a compact 0402 package, making it suitable for applications where space is a constraint. This resistor offers low resistance, excellent long-term stability, and high precision for current sensing applications. It is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. The resistor is suitable for use in consumer electronics, telecommunications, measuring instruments, and industrial power supply applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
240 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
240 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
RES, 0R24, 0.125W, 0402, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
RES, 0R24, 0.125W, 0402, METAL FILM; Resistance:0.24ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | KDV04DR240ET | 273-KDV04DR240ETTR-ND | 90AJ4312 |
| Product Name | Metal Film Resistor | Chip Resistor - Surface Mount | Res, 0R24, 0.125W, 0402, Metal Film; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 0.2400 ohms | 0.2400 ohms | 0.2400 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | ? to 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |