Ohmite Manufacturing Co. Through Hole Resistors 603HR015E

Description
15 mOhms ±3% 0.25W, 1/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
15 mOhms ±3% 0.25W, 1/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 603HR015E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
603HR015E-ND
Through Hole Resistors 603HR015E-ND
15 mOhms ±3% 0.25W, 1/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

15 mOhms ±3% 0.25W, 1/4W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 603HR015E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Resistors - SMD RL73K 2B R10 2%5K RL - RL73K2BR10GTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details