Ohmite Manufacturing Co. Through Hole Resistors 610FPR050E

Description
1W 60 SER BR ELMNT 4T 0.050 1% C
Request a Quote Datasheet
Description
1W 60 SER BR ELMNT 4T 0.050 1% C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610FPR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610FPR050E-ND
Through Hole Resistors 610FPR050E-ND
1W 60 SER BR ELMNT 4T 0.050 1% C

1W 60 SER BR ELMNT 4T 0.050 1% C

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Ohmite - 64K9375 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Ohmite
64K9375
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Ohmite 64K9375
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:27.94mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:60 Series; Power Rating:1W; Resistor Technology:Metal Strip; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:27.94mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 610FPR050E-ND 64K9375
Product Name Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Radial Leads; Radial - 4 Leads Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details