Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV04DR620ET

Description
620 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
620 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV04DR620ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR620ETCT-ND
Chip Resistor - Surface Mount 273-KDV04DR620ETCT-ND
620 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

620 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV04DR620ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04DR620ETTR-ND
Chip Resistor - Surface Mount 273-KDV04DR620ETTR-ND
620 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

620 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV04DR620ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV04DR620ET
Metal Film Resistor KDV04DR620ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R62, 0.125W, 0402, Metal Film; Resistance Ohmite - 90AJ4321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.125W, 0402, Metal Film; Resistance Ohmite
90AJ4321
Res, 0R62, 0.125W, 0402, Metal Film; Resistance Ohmite 90AJ4321
RES, 0R62, 0.125W, 0402, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R62, 0.125W, 0402, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R62, 0.125W, 0402, Metal Film; Resistance Ohmite - 49AJ9080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R62, 0.125W, 0402, Metal Film; Resistance Ohmite
49AJ9080
Res, 0R62, 0.125W, 0402, Metal Film; Resistance Ohmite 49AJ9080
RES, 0R62, 0.125W, 0402, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R62, 0.125W, 0402, METAL FILM; Resistance:0.62ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV04DR620ETCT-ND KDV04DR620ET 90AJ4321
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R62, 0.125W, 0402, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details