Ohmite Manufacturing Co. Metal Film Resistor KDV02FR180ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - KDV02FR180ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV02FR180ET
Metal Film Resistor KDV02FR180ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR180ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR180ETCT-ND
Chip Resistor - Surface Mount 273-KDV02FR180ETCT-ND
180 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

180 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV02FR180ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV02FR180ETTR-ND
Chip Resistor - Surface Mount 273-KDV02FR180ETTR-ND
180 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

180 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film

Buy Now Datasheet
Res, 0R18, 0.1W, 0201, Metal Film; Resistance Ohmite - 90AJ4289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 0.1W, 0201, Metal Film; Resistance Ohmite
90AJ4289
Res, 0R18, 0.1W, 0201, Metal Film; Resistance Ohmite 90AJ4289
RES, 0R18, 0.1W, 0201, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R18, 0.1W, 0201, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R18, 0.1W, 0201, Metal Film; Resistance Ohmite - 49AJ9048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 0.1W, 0201, Metal Film; Resistance Ohmite
49AJ9048
Res, 0R18, 0.1W, 0201, Metal Film; Resistance Ohmite 49AJ9048
RES, 0R18, 0.1W, 0201, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

RES, 0R18, 0.1W, 0201, METAL FILM; Resistance:0.18ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number KDV02FR180ET 273-KDV02FR180ETCT-ND 90AJ4289
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R18, 0.1W, 0201, Metal Film; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details