Ohmite Manufacturing Co. Through Hole Resistors 610HR010

Description
10 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet
Description
10 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610HR010-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610HR010-ND
Through Hole Resistors 610HR010-ND
10 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

10 mOhms ±3% 1W Through Hole Resistor Axial Current Sense, Flame Proof, Non-Inductive, Safety Metal Element

Buy Now Datasheet
Resistor,metal Film,0.01Ohms,3+/-% Tol Rohs Compliant Ohmite - 12B4928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,0.01Ohms,3+/-% Tol Rohs Compliant Ohmite
12B4928
Resistor,metal Film,0.01Ohms,3+/-% Tol Rohs Compliant Ohmite 12B4928
Resistor,Metal Film,0.01Ohms,3+/-% Tol RoHS Compliant: No

Resistor,Metal Film,0.01Ohms,3+/-% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 610HR010-ND 12B4928
Product Name Through Hole Resistors Resistor,metal Film,0.01Ohms,3+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details