Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL32R050FER

Description
50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL32R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R050FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL32R050FERDKR-ND
50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R050FERTR-ND
Chip Resistor - Surface Mount 273-FCSL32R050FERTR-ND
50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R050FERCT-ND
Chip Resistor - Surface Mount 273-FCSL32R050FERCT-ND
50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL32R050FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL32R050FER
Metal Foil Resistor FCSL32R050FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R05, 1.5W, 1206W; Resistance Ohmite - 71AC1152 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1.5W, 1206W; Resistance Ohmite
71AC1152
Current Sense Res, 0R05, 1.5W, 1206W; Resistance Ohmite 71AC1152
CURRENT SENSE RES, 0R05, 1.5W, 1206W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1.5W, 1206W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R05, 1.5W, 1206W; Resistance Ohmite - 71AC1151 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1.5W, 1206W; Resistance Ohmite
71AC1151
Current Sense Res, 0R05, 1.5W, 1206W; Resistance Ohmite 71AC1151
CURRENT SENSE RES, 0R05, 1.5W, 1206W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1.5W, 1206W; Resistance:0.05ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL32R050FERDKR-ND FCSL32R050FER 71AC1152
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R05, 1.5W, 1206W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206 1206; 1206 Wide
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2414952P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details