25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
25 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm;
CURRENT SENSE RESISTOR, 0.025OHM, 5W, 1%, FULL REEL; Resistance:0.025ohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-FC4L110R025FERTR-ND | 30T0948 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Current Sensing |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Wide 4320 | 4319 Wide |
| Resistance Range | 0.0250 ohms | 0.0250 ohms |