Ohmite Manufacturing Co. Through Hole Resistors 610FPR025E

Description
25 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 610FPR025E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
610FPR025E-ND
Through Hole Resistors 610FPR025E-ND
25 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

25 mOhms ±1% 1W Through Hole Resistor Radial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 610FPR025E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details