Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L16R050FER

Description
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L16R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L16R050FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L16R050FERDKR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L16R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L16R050FERTR-ND
Chip Resistor - Surface Mount 273-FC4L16R050FERTR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L16R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L16R050FERCT-ND
Chip Resistor - Surface Mount 273-FC4L16R050FERCT-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite - 45Y5113 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite
45Y5113
Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite 45Y5113
SMD Current Sense Resistors, FC4L Series, 0.05 ohm, 250 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.05 ohm, 250 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Ohmite - 62X6408 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Ohmite
62X6408
Resistance Ohmite 62X6408
Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C; Product Length:1.6mm RoHS Compliant: Yes

Resistance:0.05ohm; Product Range:FC4L Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FC4L16R050FERDKR-ND 45Y5113 62X6408
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Fc4L Series, 0.05 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; Wide 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details