Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL32R010FER

Description
10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL32R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R010FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL32R010FERDKR-ND
10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R010FERTR-ND
Chip Resistor - Surface Mount 273-FCSL32R010FERTR-ND
10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL32R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL32R010FERCT-ND
Chip Resistor - Surface Mount 273-FCSL32R010FERCT-ND
10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1.5W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL32R010FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL32R010FER
Metal Foil Resistor FCSL32R010FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R01, 1.5W, 1206W; Resistance Ohmite - 71AC1142 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1.5W, 1206W; Resistance Ohmite
71AC1142
Current Sense Res, 0R01, 1.5W, 1206W; Resistance Ohmite 71AC1142
CURRENT SENSE RES, 0R01, 1.5W, 1206W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1.5W, 1206W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R01, 1.5W, 1206W; Resistance Ohmite - 71AC1141 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1.5W, 1206W; Resistance Ohmite
71AC1141
Current Sense Res, 0R01, 1.5W, 1206W; Resistance Ohmite 71AC1141
CURRENT SENSE RES, 0R01, 1.5W, 1206W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1.5W, 1206W; Resistance:0.01ohm; Product Range:FCSL Series; Resistor Case / Package:1206 Wide; Power Rating:1.5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL32R010FERDKR-ND FCSL32R010FER 71AC1142
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R01, 1.5W, 1206W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206 1206; 1206 Wide
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details