Ohmite Manufacturing Co. Through Hole Resistors 14AFR005E

Description
0.005 OHM 1% ALUMINA CS AXIAL CU
Request a Quote Datasheet
Description
0.005 OHM 1% ALUMINA CS AXIAL CU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14AFR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14AFR005E-ND
Through Hole Resistors 14AFR005E-ND
0.005 OHM 1% ALUMINA CS AXIAL CU

0.005 OHM 1% ALUMINA CS AXIAL CU

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 4W, 1%; Resistance Ohmite - 12P8718 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 4W, 1%; Resistance Ohmite
12P8718
Current Sense Resistor, 0.005 Ohm, 4W, 1%; Resistance Ohmite 12P8718
CURRENT SENSE RESISTOR, 0.005 OHM, 4W, 1%; Resistance:0.005ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 4W, 1%; Resistance:0.005ohm; Product Range:14A Series; Power Rating:4W; Resistor Technology:Ceramic; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AFR005E-ND 12P8718
Product Name Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 4W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED11L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers