1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
CURRENT SENSE RESISTOR, 0.001 OHM, 2W, 5%; Resistance:0.001ohm;
RES 0.001 OHM 5% 2W 1225
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-FCSL64R001JERTR-ND | 12P8642 | FCSL64R001JER |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistor, 0.001 Ohm, 2W, 5%; Resistance Ohmite | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 2512; Wide 2512 | 2512; 2512 [6432 Metric] | 2512; Wide 2512 (6432 Metric), 1225 |
| Resistance Range | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |