Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL20R025FER

Description
25 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FCSL20R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCSL20R025FERTR-ND
Chip Resistor - Surface Mount FCSL20R025FERTR-ND
25 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 1W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FCSL20R025FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FCSL20R025FER
Metal Foil Resistor FCSL20R025FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R025, 1W, 0805W; Resistance Ohmite - 71AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1W, 0805W; Resistance Ohmite
71AC1132
Current Sense Res, 0R025, 1W, 0805W; Resistance Ohmite 71AC1132
CURRENT SENSE RES, 0R025, 1W, 0805W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1W, 0805W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R025, 1W, 0805W; Resistance Ohmite - 71AC1131 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1W, 0805W; Resistance Ohmite
71AC1131
Current Sense Res, 0R025, 1W, 0805W; Resistance Ohmite 71AC1131
CURRENT SENSE RES, 0R025, 1W, 0805W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1W, 0805W; Resistance:0.025ohm; Product Range:FCSL Series; Resistor Case / Package:0805 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - FCSL20R025FER - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
FCSL20R025FER
Chip Resistor - Surface Mount FCSL20R025FER
RES 0.025 OHM 1% 1W 0805

RES 0.025 OHM 1% 1W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number FCSL20R025FERTR-ND FCSL20R025FER 71AC1132 FCSL20R025FER
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, 0R025, 1W, 0805W; Resistance Ohmite Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; Wide 0805 0805; 0805 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details