Ohmite Manufacturing Co. Through Hole Resistors 14FPR050E

Description
50 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14FPR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14FPR050E-ND
Through Hole Resistors 14FPR050E-ND
50 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

50 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistor, Cur Sense, 0.05 Ohm, 4.5W, 1%; Filter Terminals Ohmite - 64K7907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.05 Ohm, 4.5W, 1%; Filter Terminals Ohmite
64K7907
Resistor, Cur Sense, 0.05 Ohm, 4.5W, 1%; Filter Terminals Ohmite 64K7907
RESISTOR, CUR SENSE, 0.05 OHM, 4.5W, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:4; Operating Temperature Max:275°C; Operating Temperature Min:-55°C; Power Rating:4.5W RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.05 OHM, 4.5W, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:4; Operating Temperature Max:275°C; Operating Temperature Min:-55°C; Power Rating:4.5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14FPR050E-ND 64K7907
Product Name Through Hole Resistors Resistor, Cur Sense, 0.05 Ohm, 4.5W, 1%; Filter Terminals Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers