Ohmite Manufacturing Co. Chip Resistor - Surface Mount FCSL110R005FER

Description
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FCSL110R005FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R005FERDKR-ND
Chip Resistor - Surface Mount 273-FCSL110R005FERDKR-ND
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R005FERTR-ND
Chip Resistor - Surface Mount 273-FCSL110R005FERTR-ND
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FCSL110R005FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FCSL110R005FERCT-ND
Chip Resistor - Surface Mount 273-FCSL110R005FERCT-ND
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistor, Current Sense, 0.005 Ohm, 5W, 1%; Resistance Ohmite - 84R1953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.005 Ohm, 5W, 1%; Resistance Ohmite
84R1953
Resistor, Current Sense, 0.005 Ohm, 5W, 1%; Resistance Ohmite 84R1953
RESISTOR, CURRENT SENSE, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:-RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite - 84R4701 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite
84R4701
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite 84R4701
CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:FCSL Series; Resistor Case / Package:4320 Wide [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fcsl Series, 0.005 Ohm, 5 W, 1% Rohs Compliant Ohmite - 55X2786 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fcsl Series, 0.005 Ohm, 5 W, 1% Rohs Compliant Ohmite
55X2786
Smd Current Sense Resistors, Fcsl Series, 0.005 Ohm, 5 W, 1% Rohs Compliant Ohmite 55X2786
SMD Current Sense Resistors, FCSL Series, 0.005 ohm, 5 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, FCSL Series, 0.005 ohm, 5 W, - 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FCSL110R005FERDKR-ND 84R1953 55X2786
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0.005 Ohm, 5W, 1%; Resistance Ohmite Smd Current Sense Resistors, Fcsl Series, 0.005 Ohm, 5 W, 1% Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Wide 4320 4320 Wide [11050 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details