Ohmite Manufacturing Co. Chip Resistor - Surface Mount FKM5R0010FE-TR

Description
1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film
Request a Quote
Description
1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 0R001, 5W, 2726, Metal Film resistor is designed for low-resistance applications, featuring a resistance value of 0.001 ohm and a power rating of 5 watts at 70°C. It offers a tolerance of ±1% and is available in a compact 2726 case size. The resistor is constructed using metal film technology, ensuring excellent long-term stability and a low temperature coefficient of resistance (TCR), with Manganin at ,â§ ±70ppm/K and Karma at ,â§ ±40ppm/K over a temperature range of -55 to +155°C. This component is RoHS compliant and is suitable for various applications, including current sensing in power hybrid applications, frequency converters, and high-current automotive applications. The resistor features a 4-terminal connection, which enhances measurement accuracy. Its stability is rated at less than 1.0% in covered conditions, making it a reliable choice for precision applications.

Datasheet Summary
Powered by GS/AI

The Res, 0R001, 5W, 2726, Metal Film resistor is designed for low-resistance applications, featuring a resistance value of 0.001 ohm and a power rating of 5 watts at 70°C. It offers a tolerance of ±1% and is available in a compact 2726 case size. The resistor is constructed using metal film technology, ensuring excellent long-term stability and a low temperature coefficient of resistance (TCR), with Manganin at ,â§ ±70ppm/K and Karma at ,â§ ±40ppm/K over a temperature range of -55 to +155°C. This component is RoHS compliant and is suitable for various applications, including current sensing in power hybrid applications, frequency converters, and high-current automotive applications. The resistor features a 4-terminal connection, which enhances measurement accuracy. Its stability is rated at less than 1.0% in covered conditions, making it a reliable choice for precision applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FKM5R0010FE-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FKM5R0010FE-TR-ND
Chip Resistor - Surface Mount 273-FKM5R0010FE-TR-ND
1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FKM5R0010FE-CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FKM5R0010FE-CT-ND
Chip Resistor - Surface Mount 273-FKM5R0010FE-CT-ND
1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FKM5R0010FE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FKM5R0010FE-TRDKR-ND
Chip Resistor - Surface Mount 273-FKM5R0010FE-TRDKR-ND
1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

1 mOhms ±1% 5W Chip Resistor Nonstandard Current Sense Metal Film

Buy Now Datasheet
Thick Film Resistor - FKM5R0010FE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
FKM5R0010FE-TR
Thick Film Resistor FKM5R0010FE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R001, 5W, 2726, Metal Film; Resistance Ohmite - 33AH2256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 5W, 2726, Metal Film; Resistance Ohmite
33AH2256
Res, 0R001, 5W, 2726, Metal Film; Resistance Ohmite 33AH2256
RES, 0R001, 5W, 2726, METAL FILM; Resistance:0.001ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

RES, 0R001, 5W, 2726, METAL FILM; Resistance:0.001ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 5W, 2726, Metal Film; Resistance Ohmite - 28AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 5W, 2726, Metal Film; Resistance Ohmite
28AH0914
Res, 0R001, 5W, 2726, Metal Film; Resistance Ohmite 28AH0914
RES, 0R001, 5W, 2726, METAL FILM; Resistance:0.001ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

RES, 0R001, 5W, 2726, METAL FILM; Resistance:0.001ohm; Product Range:FK Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 70ppm/KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FKM5R0010FE-TR-ND FKM5R0010FE-TR 33AH2256
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, 0R001, 5W, 2726, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm Thick Film (Chip) MetalFilm
Mounting / Packaging Nonstandard 2726 [6966 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details