360 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
360 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
360 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R36, 0.1W, 0201, METAL FILM; Resistance:0.36ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes
RES, 0R36, 0.1W, 0201, METAL FILM; Resistance:0.36ohm; Product Range:KDV Series; Resistor Case / Package:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:0.6mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-KDV02DR360ETDKR-ND | KDV02DR360ET | 90AJ4276 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R36, 0.1W, 0201, Metal Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] | |
| Resistance Range | 0.3600 ohms | 0.3600 ohms | 0.3600 ohms |