Ohmite Manufacturing Co. Chip Resistor - Surface Mount KDV04FR510ET

Description
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
Request a Quote
Description
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 90AJ4339, features a resistance value of 0.51 ohms and a power rating of 0.125W. It is designed in a compact 0402 package, making it suitable for applications where space is a constraint. This resistor offers low resistance, excellent long-term stability, and high precision for current sensing applications. It is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. The resistor is applicable in consumer electronics, computers, telecom, measuring instruments, industrial power supplies, and battery management systems.

Datasheet Summary
Powered by GS/AI

The KDV Series Metal Film Low-Resistance Chip Resistor, specifically the part number 90AJ4339, features a resistance value of 0.51 ohms and a power rating of 0.125W. It is designed in a compact 0402 package, making it suitable for applications where space is a constraint. This resistor offers low resistance, excellent long-term stability, and high precision for current sensing applications. It is halogen-free, lead-free, and compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. The resistor is applicable in consumer electronics, computers, telecom, measuring instruments, industrial power supplies, and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-KDV04FR510ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04FR510ETTR-ND
Chip Resistor - Surface Mount 273-KDV04FR510ETTR-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-KDV04FR510ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-KDV04FR510ETCT-ND
Chip Resistor - Surface Mount 273-KDV04FR510ETCT-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Metal Film

Buy Now Datasheet
Metal Film Resistor - KDV04FR510ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
KDV04FR510ET
Metal Film Resistor KDV04FR510ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Res, 0R51, 0.125W, 0402, Metal Film; Resistance Ohmite - 90AJ4339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 0.125W, 0402, Metal Film; Resistance Ohmite
90AJ4339
Res, 0R51, 0.125W, 0402, Metal Film; Resistance Ohmite 90AJ4339
RES, 0R51, 0.125W, 0402, METAL FILM; Resistance:0.51ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R51, 0.125W, 0402, METAL FILM; Resistance:0.51ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R51, 0.125W, 0402, Metal Film; Resistance Ohmite - 49AJ9098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R51, 0.125W, 0402, Metal Film; Resistance Ohmite
49AJ9098
Res, 0R51, 0.125W, 0402, Metal Film; Resistance Ohmite 49AJ9098
RES, 0R51, 0.125W, 0402, METAL FILM; Resistance:0.51ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R51, 0.125W, 0402, METAL FILM; Resistance:0.51ohm; Product Range:KDV Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-KDV04FR510ETTR-ND KDV04FR510ET 90AJ4339
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R51, 0.125W, 0402, Metal Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data