Ohmite Manufacturing Co. Through Hole Resistors CS3FR020E

Description
20 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CS3FR020E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CS3FR020E-ND
Through Hole Resistors CS3FR020E-ND
20 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

20 mOhms ±1% 3W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Ohmite - 64K4097 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Ohmite
64K4097
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Ohmite 64K4097
CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:CS3 Series; Power Rating:3W; Resistor Technology:Thin Film; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.02 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70024232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.02 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense
70024232
Resistor;Wirewound;Res 0.02 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense 70024232
Resistor;Wirewound;R es 0.02 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Cur r-Sense

Resistor;Wirewound;Res 0.02 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number CS3FR020E-ND 64K4097 70024232
Product Name Through Hole Resistors Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Ohmite Resistor;Wirewound;Res 0.02 Ohms;Pwr-Rtg 3 W;Tol 1%;Radial;Kelvin;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy Thin Film (Chip) Wirewound
Mounting / Packaging 4-SIP SIP Radial Leads
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
SMD 0.5W 0.15ohm Resistor - 52-RL73H2ER15FTDF - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 15 ohms
Tolerance 1 +/- %
View Details
2 suppliers